Wilcoxon Sensing Technologies 787-500-D2 Class I Div 2 broadband accelerometer 787-500-D2

Description
Class I Div 2 broadband high sensitivity, low frequency accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive bolt
Request a Quote Datasheet
Description
Class I Div 2 broadband high sensitivity, low frequency accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
787-500-D2 Class I Div 2 broadband accelerometer - 787-500-D2 - Wilcoxon Sensing Technologies
Frederick, MD, United States
787-500-D2 Class I Div 2 broadband accelerometer
787-500-D2
787-500-D2 Class I Div 2 broadband accelerometer 787-500-D2
Class I Div 2 broadband high sensitivity, low frequency accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive bolt

Class I Div 2 broadband high sensitivity, low frequency accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive bolt

Supplier's Site Datasheet
Accelerometers - 2053-787-500-D2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-787-500-D2-ND
Accelerometers 2053-787-500-D2-ND
Accelerometer X Axis ±10g 0.2Hz ~ 10kHz

Accelerometer X Axis ±10g 0.2Hz ~ 10kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 787-500-D2 2053-787-500-D2-ND
Product Name 787-500-D2 Class I Div 2 broadband accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 10 g 10 g
Frequency Range 0.2000 to 10000 Hz 0.2000 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 20012751-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 300 Hz
View Details