Wilcoxon Sensing Technologies 786C General purpose accelerometer 786C

Description
General purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit BNC connector, case isolated
Request a Quote Datasheet
Description
General purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit BNC connector, case isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
786C General purpose accelerometer - 786C - Wilcoxon Sensing Technologies
Frederick, MD, United States
786C General purpose accelerometer
786C
786C General purpose accelerometer 786C
General purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit BNC connector, case isolated

General purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit BNC connector, case isolated

Supplier's Site Datasheet
Accelerometers - 2053-786C-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-786C-ND
Accelerometers 2053-786C-ND
Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 786C 2053-786C-ND
Product Name 786C General purpose accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3133A7 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20007180-01 - TE Connectivity
Specs
Acceleration 6000 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers