Wilcoxon Sensing Technologies 786A-M12 General purpose acclerometer 786A-M12

Description
General purpose acclerometer, 100 mV/g sensitivity, ±5% tolerance, top exit M12 connector, case isolated, 1/4-28 mounting stud
Request a Quote Datasheet
Description
General purpose acclerometer, 100 mV/g sensitivity, ±5% tolerance, top exit M12 connector, case isolated, 1/4-28 mounting stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
786A-M12 General purpose acclerometer - 786A-M12 - Wilcoxon Sensing Technologies
Frederick, MD, United States
786A-M12 General purpose acclerometer
786A-M12
786A-M12 General purpose acclerometer 786A-M12
General purpose acclerometer, 100 mV/g sensitivity, ±5% tolerance, top exit M12 connector, case isolated, 1/4-28 mounting stud

General purpose acclerometer, 100 mV/g sensitivity, ±5% tolerance, top exit M12 connector, case isolated, 1/4-28 mounting stud

Supplier's Site Datasheet
Accelerometers - 2053-786A-M12-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-786A-M12-ND
Accelerometers 2053-786A-M12-ND
Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 786A-M12 2053-786A-M12-ND
Product Name 786A-M12 General purpose acclerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 14000 Hz 0.5000 to 14000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details