Wilcoxon Sensing Technologies 785A General purpose acceleromter 785A

Description
General purpose acceleromter, 100 mV/g sensitivity, ±10% tolerance, low profile with side exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet
Description
General purpose acceleromter, 100 mV/g sensitivity, ±10% tolerance, low profile with side exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
785A General purpose acceleromter - 785A - Wilcoxon Sensing Technologies
Frederick, MD, United States
785A General purpose acceleromter
785A
785A General purpose acceleromter 785A
General purpose acceleromter, 100 mV/g sensitivity, ±10% tolerance, low profile with side exit MIL-C-5015 connector, case isolated

General purpose acceleromter, 100 mV/g sensitivity, ±10% tolerance, low profile with side exit MIL-C-5015 connector, case isolated

Supplier's Site Datasheet
Accelerometers - 2053-785A-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-785A-ND
Accelerometers 2053-785A-ND
Accelerometer X Axis ±80g 1Hz ~ 12kHz

Accelerometer X Axis ±80g 1Hz ~ 12kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 785A 2053-785A-ND
Product Name 785A General purpose acceleromter Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 1 to 12000 Hz 1 to 12000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20007023-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
View Details