Wilcoxon Sensing Technologies 780A-D2 Compact Class I Div 2 accelerometer 780A-D2

Description
Compact, general purpose accelerometer, rated for operation in Class I Division 2 / Zone 2 hazardous areas, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet
Description
Compact, general purpose accelerometer, rated for operation in Class I Division 2 / Zone 2 hazardous areas, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
780A-D2 Compact Class I Div 2 accelerometer - 780A-D2 - Wilcoxon Sensing Technologies
Frederick, MD, United States
780A-D2 Compact Class I Div 2 accelerometer
780A-D2
780A-D2 Compact Class I Div 2 accelerometer 780A-D2
Compact, general purpose accelerometer, rated for operation in Class I Division 2 / Zone 2 hazardous areas, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated

Compact, general purpose accelerometer, rated for operation in Class I Division 2 / Zone 2 hazardous areas, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated

Supplier's Site Datasheet
Accelerometers - 2053-780A-D2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-780A-D2-ND
Accelerometers 2053-780A-D2-ND
Accelerometer X Axis ±80g 0.4Hz ~ 14kHz

Accelerometer X Axis ±80g 0.4Hz ~ 14kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 780A-D2 2053-780A-D2-ND
Product Name 780A-D2 Compact Class I Div 2 accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.4000 to 14000 Hz 0.4000 to 14000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Submersible Triaxial Accelerometer - 3623A5T-10 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20013572-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details