The Wilcoxon Sensing Technologies 766 High Frequency Accelerometer features a sensitivity of 100 mV/g with a tolerance of ±5% at 25°C. It has an acceleration range of up to 80 g peak and a frequency response spanning from 0.6 Hz to 15,000 Hz. The accelerometer is designed with a nominal resonance frequency of 33 kHz and a maximum transverse sensitivity of 5% of axial. It operates within a temperature range of -50°C to +120°C and has a vibration limit of 500 g peak and a shock limit of 5,000 g peak. The device requires a voltage source of 18 to 30 VDC and a current of 2 to 10 mA. It has an output impedance of 100 Ω and a nominal bias output voltage of 12 VDC. The accelerometer is housed in a 316L stainless steel case, weighs 78 grams, and features a 3-pin MIL-C-26482 style connector. It is suitable for various industrial applications, including hazardous environments, with specific models certified for Class I, II, III, T4 Div 1 and Div 2 groups. Accessories include a mounting stud and calibration data.
High frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit 3 pin bayonet connector, case isolated
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 766 |
| Product Name | 766 High frequency accelerometer |
| Sensor Technology | Piezoelectric |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant; IEPE |