Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ACCELEROMETERS
TE CONNECTIVITY
11027661-00 -- ACCELEROMETERS
TE Connectivity
Accelerometers
11027661-00
Description
Accelerometer Z Axis ±250g 1Hz ~ 20kHz
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Accelerometer Z Axis ±250g 1Hz ~ 20kHz
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Accelerometers
MSP1002-ND
Accelerometers
MSP1002-ND
Accelerometer Z Axis ±250g 1Hz ~ 20kHz
Accelerometer Z Axis ±250g 1Hz ~ 20kHz
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Accelerometers
Product Number
MSP1002-ND
Product Name
Accelerometers
Measurement Axes
Single
Device Category
Sensor / Transducer
Sensor Outputs
Acceleration
Sensor Mounting
SMD
Unlock Full Specs
to access all available technical data
Similar Products
Dataforth Corporation
Accelerometer Input Module
SCM5B48-02
Specs
Sensor Technology
Piezoelectric
Device Category
Transmitter
Sensor Outputs
Acceleration
View Details
Hottinger Brüel & Kjær A/S
High Temperature Accelerometer
3225E1
Specs
Measurement Axes
Single
Sensor Technology
Piezoelectric; Piezoelectric charge
Sensor Mounting
Adhesive; Adhesive mounting
View Details
Advantech
Industrial Accelerometer
PCL-M10
View Details
TE Connectivity
Vibration Sensors
20007021-00
Specs
Sensor Technology
MEMS
Acceleration
2 g
Frequency Range
0.0 to 400 Hz
View Details