Industrial, high frequency vibration sensor, intrinsically safe, 100 mV/g sensitivity, 5% tolerance, top exit 3 pin bayonet connector, CSA certified for use in Class I, Division 1 hazardous areas
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 766-33 |
| Product Name | 766-33 Intrinsically safe high frequency vibration sensor |
| Sensor Technology | Piezoelectric |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant; Intrinsically Safe; IEPE |