Miniature underwater accelerometer, 650 psi rating, titanium case, case isolated, top exit integral 10’ blunt cut J6 cable, 100 mV/g sensitivity, ±5% tolerance
Accelerometer X Axis ±80g 1Hz ~ 15kHz
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 746 | 2053-746-ND |
| Product Name | 746 Underwater accelerometer | Accelerometers |
| Sensor Technology | Piezoelectric | |
| Sensor Outputs | Acceleration | Acceleration |
| Features | Corrosion Resistant; IEPE | |
| Acceleration | 80 g | 80 g |
| Frequency Range | 1 to 15000 Hz | 1 to 15000 Hz |