Wilcoxon Sensing Technologies 732A Miniature high frequency accelerometer 732A

Description
Miniature, high frequency accelerometer, 10 mV/g high sensitivity, ±5% tolerance, side exit microdot connector, case grounded
Request a Quote Datasheet
Description
Miniature, high frequency accelerometer, 10 mV/g high sensitivity, ±5% tolerance, side exit microdot connector, case grounded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
732A Miniature high frequency accelerometer - 732A - Wilcoxon Sensing Technologies
Frederick, MD, United States
732A Miniature high frequency accelerometer
732A
732A Miniature high frequency accelerometer 732A
Miniature, high frequency accelerometer, 10 mV/g high sensitivity, ±5% tolerance, side exit microdot connector, case grounded

Miniature, high frequency accelerometer, 10 mV/g high sensitivity, ±5% tolerance, side exit microdot connector, case grounded

Supplier's Site Datasheet
Accelerometers - 2053-732A-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-732A-ND
Accelerometers 2053-732A-ND
Accelerometer X Axis ±500g 0.5Hz ~ 25kHz

Accelerometer X Axis ±500g 0.5Hz ~ 25kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 732A 2053-732A-ND
Product Name 732A Miniature high frequency accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; Intrinsically Safe; IEPE
Acceleration 500 g 500 g
Frequency Range 0.5000 to 25000 Hz 0.5000 to 25000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Top Conn, 10mV/g, HT - -4526--001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 20009922-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 1300 Hz
View Details