Low noise accelerometer, 100 mV/g sensitivity, 5% tolerance, compact 1.4" with top exit microdot connector
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 726T |
| Product Name | 726T Low noise accelerometer |
| Sensor Technology | Piezoelectric |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant; IEPE |