Meggitt PLC Gaussmeter; 1.1 %; DC to 30 kHz; 4/Sec.(Display); 1.0 G (Mid Range); LCD; 4 5180

Description
The 5100 is the new benchmark for handheld gaussmeters; no other manufacturer can meet its package, performance and functionality. The 5100 Packs a Big Punch, Including: The Best Accuracy in Its Class Universal Serial Bus Interface (Available on the 5180 Only) Frequency Response 2X Better Than Any Other Instrument in Its Class Only Handheld Instrument Utilizing DSP (Digital Signal Processing Technology) Utilizes 4 AA Batteries with an Estimated Life of 20 Hours
Description
The 5100 is the new benchmark for handheld gaussmeters; no other manufacturer can meet its package, performance and functionality. The 5100 Packs a Big Punch, Including: The Best Accuracy in Its Class Universal Serial Bus Interface (Available on the 5180 Only) Frequency Response 2X Better Than Any Other Instrument in Its Class Only Handheld Instrument Utilizing DSP (Digital Signal Processing Technology) Utilizes 4 AA Batteries with an Estimated Life of 20 Hours

Suppliers

Company
Product
Description
Supplier Links
Gaussmeter; 1.1 %; DC to 30 kHz; 4/Sec.(Display); 1.0 G (Mid Range); LCD; 4 - 70103864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gaussmeter; 1.1 %; DC to 30 kHz; 4/Sec.(Display); 1.0 G (Mid Range); LCD; 4
70103864
Gaussmeter; 1.1 %; DC to 30 kHz; 4/Sec.(Display); 1.0 G (Mid Range); LCD; 4 70103864
The 5100 is the new benchmark for handheld gaussmeters; no other manufacturer can meet its package, performance and functionality. The 5100 Packs a Big Punch, Including: The Best Accuracy in Its Class Universal Serial Bus Interface (Available on the 5180 Only) Frequency Response 2X Better Than Any Other Instrument in Its Class Only Handheld Instrument Utilizing DSP (Digital Signal Processing Technology) Utilizes 4 AA Batteries with an Estimated Life of 20 Hours

The 5100 is the new benchmark for handheld gaussmeters; no other manufacturer can meet its package, performance and functionality.
The 5100 Packs a Big Punch, Including:

  • The Best Accuracy in Its Class
  • Universal Serial Bus Interface (Available on the 5180 Only)
  • Frequency Response 2X Better Than Any Other Instrument in Its Class
  • Only Handheld Instrument Utilizing DSP (Digital Signal Processing Technology)
  • Utilizes 4 AA Batteries with an Estimated Life of 20 Hours
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Field Intensity Meters
Product Number 70103864
Product Name Gaussmeter; 1.1 %; DC to 30 kHz; 4/Sec.(Display); 1.0 G (Mid Range); LCD; 4
Standards and Certifications CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Options & Features Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
Standards and Certifications CE Marking; FCC Standards; ISO Standards (optional feature)
View Details
AC Electric Field Meter -  - AlphaLab, Inc.
Specs
Options & Features Auto-ranging
Electric Field 1 to 19999 V/m (0.3048 to 6096 V/ft)
Frequency Range 40 to 20000 Hz
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Options & Features Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
Standards and Certifications CE Marking; FCC Standards; ISO Standards (optional feature)
View Details