AlphaLab, Inc. AC Electric Field Meter

Description
This meter measures AC electric field in the vertical direction (same direction as the long axis of the meter). It has a wide frequency range (40 Hz - 20 KHz) and high accuracy (+/-2% of reading +/- 1 count) with an electric field strength range of 19 999 V/m and resolution of 1 V/m. The sensor is in the top 1/3 of the meter.To operate, turn the meter on (slide switch is on right side). Point toward the electric field source and read the display, which is in units of volts per meter (equivalent RMS). This meter uses advanced AC detection circuitry, which is more accurate and faster reading, especially at high frequency and in weak field strength, than existing meters.Absolute accuracy at 40 Hz - 20 KHz is +/-2% of reading +/- 1 count (1 count is 1 volt per meter, or V/m). Reading can be done within one second no matter how much the field changes. For frequencies up to 50 KHz, accuracy is still +/-2%, but the last digit will read lower by 2 counts at 25KHz and by 4 counts at 50 KHz. At 100 KHz, the meter will read low by 5% and low by 9 counts. For example, if the field is 5 V/m at 10 KHz, the meter will correctly read "005". At 25 KHz (also 5 V/m), the meter will read "003" (2 counts low), but for stronger fields such as 1000 V/m at 25 KHz, the meter will read 980 to 1020 V/m, minus 002, which equals 978 to 1018 V/m.This meter has a one-year warranty and includes the battery, which is a standard 9-Volt. When you see "LOW BATTERY", replace the battery by sliding down the back panel (bottom half of meter). Typical battery life is 20 hours.
Description
This meter measures AC electric field in the vertical direction (same direction as the long axis of the meter). It has a wide frequency range (40 Hz - 20 KHz) and high accuracy (+/-2% of reading +/- 1 count) with an electric field strength range of 19 999 V/m and resolution of 1 V/m. The sensor is in the top 1/3 of the meter.To operate, turn the meter on (slide switch is on right side). Point toward the electric field source and read the display, which is in units of volts per meter (equivalent RMS). This meter uses advanced AC detection circuitry, which is more accurate and faster reading, especially at high frequency and in weak field strength, than existing meters.Absolute accuracy at 40 Hz - 20 KHz is +/-2% of reading +/- 1 count (1 count is 1 volt per meter, or V/m). Reading can be done within one second no matter how much the field changes. For frequencies up to 50 KHz, accuracy is still +/-2%, but the last digit will read lower by 2 counts at 25KHz and by 4 counts at 50 KHz. At 100 KHz, the meter will read low by 5% and low by 9 counts. For example, if the field is 5 V/m at 10 KHz, the meter will correctly read "005". At 25 KHz (also 5 V/m), the meter will read "003" (2 counts low), but for stronger fields such as 1000 V/m at 25 KHz, the meter will read 980 to 1020 V/m, minus 002, which equals 978 to 1018 V/m.This meter has a one-year warranty and includes the battery, which is a standard 9-Volt. When you see "LOW BATTERY", replace the battery by sliding down the back panel (bottom half of meter). Typical battery life is 20 hours.

Suppliers

Company
Product
Description
Supplier Links
AC Electric Field Meter -  - AlphaLab, Inc.
Salt Lake City, UT, USA
AC Electric Field Meter
AC Electric Field Meter
This meter measures AC electric field in the vertical direction (same direction as the long axis of the meter). It has a wide frequency range (40 Hz - 20 KHz) and high accuracy (+/-2% of reading +/- 1 count) with an electric field strength range of 19 999 V/m and resolution of 1 V/m. The sensor is in the top 1/3 of the meter.To operate, turn the meter on (slide switch is on right side). Point toward the electric field source and read the display, which is in units of volts per meter (equivalent RMS). This meter uses advanced AC detection circuitry, which is more accurate and faster reading, especially at high frequency and in weak field strength, than existing meters.Absolute accuracy at 40 Hz - 20 KHz is +/-2% of reading +/- 1 count (1 count is 1 volt per meter, or V/m). Reading can be done within one second no matter how much the field changes. For frequencies up to 50 KHz, accuracy is still +/-2%, but the last digit will read lower by 2 counts at 25KHz and by 4 counts at 50 KHz. At 100 KHz, the meter will read low by 5% and low by 9 counts. For example, if the field is 5 V/m at 10 KHz, the meter will correctly read "005". At 25 KHz (also 5 V/m), the meter will read "003" (2 counts low), but for stronger fields such as 1000 V/m at 25 KHz, the meter will read 980 to 1020 V/m, minus 002, which equals 978 to 1018 V/m.This meter has a one-year warranty and includes the battery, which is a standard 9-Volt. When you see "LOW BATTERY", replace the battery by sliding down the back panel (bottom half of meter). Typical battery life is 20 hours.

This meter measures AC electric field in the vertical direction (same direction as the long axis of the meter). It has a wide frequency range (40 Hz - 20 KHz) and high accuracy (+/-2% of reading +/- 1 count) with an electric field strength range of 19 999 V/m and resolution of 1 V/m. The sensor is in the top 1/3 of the meter.To operate, turn the meter on (slide switch is on right side). Point toward the electric field source and read the display, which is in units of volts per meter (equivalent RMS). This meter uses advanced AC detection circuitry, which is more accurate and faster reading, especially at high frequency and in weak field strength, than existing meters.Absolute accuracy at 40 Hz - 20 KHz is +/-2% of reading +/- 1 count (1 count is 1 volt per meter, or V/m). Reading can be done within one second no matter how much the field changes. For frequencies up to 50 KHz, accuracy is still +/-2%, but the last digit will read lower by 2 counts at 25KHz and by 4 counts at 50 KHz. At 100 KHz, the meter will read low by 5% and low by 9 counts. For example, if the field is 5 V/m at 10 KHz, the meter will correctly read "005". At 25 KHz (also 5 V/m), the meter will read "003" (2 counts low), but for stronger fields such as 1000 V/m at 25 KHz, the meter will read 980 to 1020 V/m, minus 002, which equals 978 to 1018 V/m.This meter has a one-year warranty and includes the battery, which is a standard 9-Volt. When you see "LOW BATTERY", replace the battery by sliding down the back panel (bottom half of meter). Typical battery life is 20 hours.

Supplier's Site

Technical Specifications

  AlphaLab, Inc.
Product Category Field Intensity Meters
Product Name AC Electric Field Meter
Options & Features Auto-ranging
Unlock Full Specs
to access all available technical data

Similar Products

STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Options & Features Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
Standards and Certifications CE Marking; FCC Standards; ISO Standards (optional feature)
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Options & Features Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
Standards and Certifications CE Marking; FCC Standards; ISO Standards (optional feature)
View Details