Megger Power Analyzer MPQ1000

Description
The MPQ1000 is a power analyzer from Megger. Additional Features: Automatic CT recognition Automatic connection verification On-board data analysis SD card and USB stick support 1000 V ac and 1000 V dc range Scope and DMM modes CATIV @ 600 V IEC61000-4-30 Class A compliant Accessories: Includes MPQ1000 analyzer, voltage leads, SD card, USB cable, ethernet cable, universal power adapter, soft-sided carry bag plus fuse adapters and hanging strap. Unfused voltage lead kit 32 GB SD card USB memory stick: contains MPQ user guide, Megger PQ PC software and Megger PQ PC software user guide USB communications cable Ethernet communications cable Soft sided case Universal 24 Vdc power adapter Battery pack Applications: Using experience gained from supplying a multitude of analyzers to a large number of utilities, industries and service providers, Megger has designed the most versatile unit available today. Some of the applications include the following: Compliance testing to any PQ standard Power factor studies Load studies and load balancing Billing verification Substation monitoring Capacitor bank sizing Transformer analysis and de-rating Motor troubleshooting and inrush testing Switchgear and component failure Tripping breakers Equipment tripping offline Dimming/surging lighting Lamp flicker analysis Neutral overheating Solar (PV) analysis The Megger MPQ1000 Power Quality Analyzer is an advanced handheld 3-phase analyzer. It is a highly intuitive analyzer that delivers unmatched capability in a smart ergonomic platform. View RMS data, waveforms, demand data, phase angles, harmonics, unbalance, flicker and more in real time with the MPQ1000 scope mode and DVM mode. When data needs to be recorded the MPQ1000 record verification will automatically identify the current clamps, recognize their range and verify the unit is connected properly. Simply connect it and push the record button. The MPQ1000 can record for extended periods of time because of its massive memory. It utilizes an SD card, which makes expanding the memory as easy as installing a new SD card. The recorded data can be viewed on the MPQ1000 color VGA display or the data can be transferred to the high power Megger PQ Power Quality Analysis software via USB cable, USB stick, Ethernet or directly from the SD card.
Datasheet
Description
The MPQ1000 is a power analyzer from Megger. Additional Features: Automatic CT recognition Automatic connection verification On-board data analysis SD card and USB stick support 1000 V ac and 1000 V dc range Scope and DMM modes CATIV @ 600 V IEC61000-4-30 Class A compliant Accessories: Includes MPQ1000 analyzer, voltage leads, SD card, USB cable, ethernet cable, universal power adapter, soft-sided carry bag plus fuse adapters and hanging strap. Unfused voltage lead kit 32 GB SD card USB memory stick: contains MPQ user guide, Megger PQ PC software and Megger PQ PC software user guide USB communications cable Ethernet communications cable Soft sided case Universal 24 Vdc power adapter Battery pack Applications: Using experience gained from supplying a multitude of analyzers to a large number of utilities, industries and service providers, Megger has designed the most versatile unit available today. Some of the applications include the following: Compliance testing to any PQ standard Power factor studies Load studies and load balancing Billing verification Substation monitoring Capacitor bank sizing Transformer analysis and de-rating Motor troubleshooting and inrush testing Switchgear and component failure Tripping breakers Equipment tripping offline Dimming/surging lighting Lamp flicker analysis Neutral overheating Solar (PV) analysis The Megger MPQ1000 Power Quality Analyzer is an advanced handheld 3-phase analyzer. It is a highly intuitive analyzer that delivers unmatched capability in a smart ergonomic platform. View RMS data, waveforms, demand data, phase angles, harmonics, unbalance, flicker and more in real time with the MPQ1000 scope mode and DVM mode. When data needs to be recorded the MPQ1000 record verification will automatically identify the current clamps, recognize their range and verify the unit is connected properly. Simply connect it and push the record button. The MPQ1000 can record for extended periods of time because of its massive memory. It utilizes an SD card, which makes expanding the memory as easy as installing a new SD card. The recorded data can be viewed on the MPQ1000 color VGA display or the data can be transferred to the high power Megger PQ Power Quality Analysis software via USB cable, USB stick, Ethernet or directly from the SD card.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - MPQ1000 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
MPQ1000
Power Analyzer MPQ1000
The MPQ1000 is a power analyzer from Megger. Additional Features: Automatic CT recognition Automatic connection verification On-board data analysis SD card and USB stick support 1000 V ac and 1000 V dc range Scope and DMM modes CATIV @ 600 V IEC61000-4-30 Class A compliant Accessories: Includes MPQ1000 analyzer, voltage leads, SD card, USB cable, ethernet cable, universal power adapter, soft-sided carry bag plus fuse adapters and hanging strap. Unfused voltage lead kit 32 GB SD card USB memory stick: contains MPQ user guide, Megger PQ PC software and Megger PQ PC software user guide USB communications cable Ethernet communications cable Soft sided case Universal 24 Vdc power adapter Battery pack Applications: Using experience gained from supplying a multitude of analyzers to a large number of utilities, industries and service providers, Megger has designed the most versatile unit available today. Some of the applications include the following: Compliance testing to any PQ standard Power factor studies Load studies and load balancing Billing verification Substation monitoring Capacitor bank sizing Transformer analysis and de-rating Motor troubleshooting and inrush testing Switchgear and component failure Tripping breakers Equipment tripping offline Dimming/surging lighting Lamp flicker analysis Neutral overheating Solar (PV) analysis The Megger MPQ1000 Power Quality Analyzer is an advanced handheld 3-phase analyzer. It is a highly intuitive analyzer that delivers unmatched capability in a smart ergonomic platform. View RMS data, waveforms, demand data, phase angles, harmonics, unbalance, flicker and more in real time with the MPQ1000 scope mode and DVM mode. When data needs to be recorded the MPQ1000 record verification will automatically identify the current clamps, recognize their range and verify the unit is connected properly. Simply connect it and push the record button. The MPQ1000 can record for extended periods of time because of its massive memory. It utilizes an SD card, which makes expanding the memory as easy as installing a new SD card. The recorded data can be viewed on the MPQ1000 color VGA display or the data can be transferred to the high power Megger PQ Power Quality Analysis software via USB cable, USB stick, Ethernet or directly from the SD card.

The MPQ1000 is a power analyzer from Megger.

Additional Features:

  • Automatic CT recognition
  • Automatic connection verification
  • On-board data analysis
  • SD card and USB stick support
  • 1000 V ac and 1000 V dc range
  • Scope and DMM modes
  • CATIV @ 600 V
  • IEC61000-4-30 Class A compliant

Accessories:

Includes MPQ1000 analyzer, voltage leads, SD card, USB cable, ethernet cable, universal power adapter, soft-sided carry bag plus fuse adapters and hanging strap.

  • Unfused voltage lead kit
  • 32 GB SD card
  • USB memory stick: contains MPQ user guide, Megger PQ PC software and Megger PQ PC software user guide
  • USB communications cable
  • Ethernet communications cable
  • Soft sided case
  • Universal 24 Vdc power adapter
  • Battery pack

Applications:

Using experience gained from supplying a multitude of analyzers to a large number of utilities, industries and service providers, Megger has designed the most versatile unit available today. Some of the applications include the following:

  • Compliance testing to any PQ standard
  • Power factor studies
  • Load studies and load balancing
  • Billing verification
  • Substation monitoring
  • Capacitor bank sizing
  • Transformer analysis and de-rating
  • Motor troubleshooting and inrush testing
  • Switchgear and component failure
  • Tripping breakers
  • Equipment tripping offline
  • Dimming/surging lighting
  • Lamp flicker analysis
  • Neutral overheating
  • Solar (PV) analysis

The Megger MPQ1000 Power Quality Analyzer is an advanced handheld 3-phase analyzer. It is a highly intuitive analyzer that delivers unmatched capability in a smart ergonomic platform. View RMS data, waveforms, demand data, phase angles, harmonics, unbalance, flicker and more in real time with the MPQ1000 scope mode and DVM mode. When data needs to be recorded the MPQ1000 record verification will automatically identify the current clamps, recognize their range and verify the unit is connected properly. Simply connect it and push the record button. The MPQ1000 can record for extended periods of time because of its massive memory. It utilizes an SD card, which makes expanding the memory as easy as installing a new SD card. The recorded data can be viewed on the MPQ1000 color VGA display or the data can be transferred to the high power Megger PQ Power Quality Analysis software via USB cable, USB stick, Ethernet or directly from the SD card.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number MPQ1000
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analyser - PCE-PA 6500 F150 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 3 to 4800 amps
View Details