The BI-10005 is a test lead from Megger.
Features:
Includes one 38" (96 cm) test leads with two kelvin clip connectors
For testing on-line or off-line batteries with small, hard-to-reach posts
For use with the BITE 3 battery impedance tester
Kelvin clips provide hands-free connection to the terminals
Insulation on the wire helps protect the operator's hands from shock
The Megger BI-10005 kelvin clip lead set for the BITE 3 series includes one 38" (96 cm) test lead with two kelvin clip connectors for testing on-line or off-line batteries with small, hard-to-reach posts. It is for use with the Megger BITE 3 battery impedance tester. Kelvin clips provide hands-free connection to the terminals. Insulation on the lead helps protect the operator's hands from shock.
The BI-10005 is a test lead from Megger.
Features:
- Includes one 38" (96 cm) test leads with two kelvin clip connectors
- For testing on-line or off-line batteries with small, hard-to-reach posts
- For use with the BITE 3 battery impedance tester
- Kelvin clips provide hands-free connection to the terminals
- Insulation on the wire helps protect the operator's hands from shock
The Megger BI-10005 kelvin clip lead set for the BITE 3 series includes one 38" (96 cm) test lead with two kelvin clip connectors for testing on-line or off-line batteries with small, hard-to-reach posts. It is for use with the Megger BITE 3 battery impedance tester. Kelvin clips provide hands-free connection to the terminals. Insulation on the lead helps protect the operator's hands from shock.