The 29386-4 is a test lead from Megger.
Features:
For use with BITE2 and BITE2P Battery Impedance Testers
Maximum total voltage: 275V DC
Length: 20 ft. (6 m)
Accessories:
1 - Set of Fused Current Source Leads
The Megger 29386-4 is a test lead.
The 29386-4 is a test lead from Megger.
Features:
- For use with BITE2 and BITE2P Battery Impedance Testers
- Maximum total voltage: 275V DC
- Length: 20 ft. (6 m)
Accessories:
- 1 - Set of Fused Current Source Leads
The Megger 29386-4 is a test lead.