Megger Calibration Shunt 249005

Description
The 249005 is a calibration shunt from Megger. Features: For use with BITE series Easily checks accuracy of all BITEs in the field Suitable for use with Digital Low Resistance Ohmmeters, including 247000 series Ensures ohmmeter is calibrated to resistance standards Two current terminals with knurled Allen-head cap screws Two potential terminals with slotted screw heads Conservative current rating ensures against overheating Accuracy: +/- 0.25% The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.
Description
The 249005 is a calibration shunt from Megger. Features: For use with BITE series Easily checks accuracy of all BITEs in the field Suitable for use with Digital Low Resistance Ohmmeters, including 247000 series Ensures ohmmeter is calibrated to resistance standards Two current terminals with knurled Allen-head cap screws Two potential terminals with slotted screw heads Conservative current rating ensures against overheating Accuracy: +/- 0.25% The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

Suppliers

Company
Product
Description
Supplier Links
Calibration Shunt - 249005 - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Shunt
249005
Calibration Shunt 249005
The 249005 is a calibration shunt from Megger. Features: For use with BITE series Easily checks accuracy of all BITEs in the field Suitable for use with Digital Low Resistance Ohmmeters, including 247000 series Ensures ohmmeter is calibrated to resistance standards Two current terminals with knurled Allen-head cap screws Two potential terminals with slotted screw heads Conservative current rating ensures against overheating Accuracy: +/- 0.25% The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

The 249005 is a calibration shunt from Megger.

Features:

  • For use with BITE series
  • Easily checks accuracy of all BITEs in the field
  • Suitable for use with Digital Low Resistance Ohmmeters, including 247000 series
  • Ensures ohmmeter is calibrated to resistance standards
  • Two current terminals with knurled Allen-head cap screws
  • Two potential terminals with slotted screw heads
  • Conservative current rating ensures against overheating
  • Accuracy: +/- 0.25%

The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 249005
Product Name Calibration Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - CMNF18 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
View Details