Megger Calibration Shunt 249003

Description
The 249003 is a calibration shunt from Megger. Features: Current Rating 10 A The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.
Description
The 249003 is a calibration shunt from Megger. Features: Current Rating 10 A The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

Suppliers

Company
Product
Description
Supplier Links
Calibration Shunt - 249003 - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Shunt
249003
Calibration Shunt 249003
The 249003 is a calibration shunt from Megger. Features: Current Rating 10 A The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

The 249003 is a calibration shunt from Megger.

Features:

  • Current Rating 10 A

The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 249003
Product Name Calibration Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details