Megger Calibration Shunt 249002

Description
The 249002 is a calibration shunt from Megger. Features: Current Rating 1mA The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.
Description
The 249002 is a calibration shunt from Megger. Features: Current Rating 1mA The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

Suppliers

Company
Product
Description
Supplier Links
Calibration Shunt - 249002 - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Shunt
249002
Calibration Shunt 249002
The 249002 is a calibration shunt from Megger. Features: Current Rating 1mA The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

The 249002 is a calibration shunt from Megger.

Features:

  • Current Rating 1mA

The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 249002
Product Name Calibration Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM2543 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details