Megger Calibration Shunt 249001

Description
The 249001 is a calibration shunt from Megger. Features: Current Rating 10mA The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.
Description
The 249001 is a calibration shunt from Megger. Features: Current Rating 10mA The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

Suppliers

Company
Product
Description
Supplier Links
Calibration Shunt - 249001 - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Shunt
249001
Calibration Shunt 249001
The 249001 is a calibration shunt from Megger. Features: Current Rating 10mA The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

The 249001 is a calibration shunt from Megger.

Features:

  • Current Rating 10mA

The Megger 249000 series calibration shunt calibrates a Megger 247000 series or DLRO10 series digital low resistance microhmmeter (sold separately). The shunt verifies the accuracy of the microhmmeter because the resistance of the shunt at a given current is known. The 249000 series is used to conduct more accurate resistance tests with a DLRO10 series microhmmeter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 249001
Product Name Calibration Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details