Megger Battery Analyzer 246301

Description
The BITE2/BITE2P (246301) is a battery analyzer from Megger. Features: Receiver Kit, 60 Hz Used with the original BITE, BITE2 and BITE2P Measures cell impedance and voltage within 3 seconds Measures impedance and dc voltage for lead-acid and nickel-cadmium cells Download stored data to the PC and create custom reports automatically via the Power DB software On-line testing with no downtime Calculates impedance automatically and stores results Requires no battery discharge Download stored data to the PC and create custom reports automatically via the Power DB software Measures cell impedance and voltage within 3 seconds Stores more than 2000 sets of data Measures impedance and dc voltage values for all lead-acid and nickel-cadmium cells of less than 7000 Ah capacity Accessories: Current sensor, 2 in. (50 mm) opening with 5 ft (1.5 m) lead 2002-786 CT extension cable, 20 ft (6 m) 33864-2 Communication cable, 6 ft (1.8 m) 35340 Battery charger 33497-1 AC line cord 17032 Power DB LITE DB0001 Canvas accessory bag 29996 Instruction manual Applications: The BITE Receiver is used with the original Biddle BITE to test lead-acid and nickel-cadmium cells of less than 7000 Ah capacity. The receiver is powered by an internal rechargeable NiMH battery pack. The batteries can be charged with a separate external charger. Description: The BITE Receiver is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data storage capabilities without having to replace the BITE transmitter. The receiver incorporates the potential leads, clamp-on current sensor, and data storage capabilities in one unit. The unit stores more than 2000 sets of data (cell impedance, cell voltage and interconnecting strap resistance). At any time during a test, the operator can review the current test results by using arrow keys and scrolling back through the active test screen. If needed, the operator can retest any of the cells and straps in the current test. Stored data also can be downloaded via the RS-232 connector directly to a PC via the Power DB software. The clamp-on current sensor is connected to the receiver during testing and clamped around a convenient inter-tier or inter-cell connection within the loop created by the current source leads from the transmitter and the battery string. If the inter-cell or inter-tier connection used consists of more cables than the diameter of the clamp-on current sensor can encompass, the receiver has a split strap function. With the optional bar-code scanner, additional information can be recorded and stored such as location identification, ambient and pilot cell temperature.
Datasheet
Description
The BITE2/BITE2P (246301) is a battery analyzer from Megger. Features: Receiver Kit, 60 Hz Used with the original BITE, BITE2 and BITE2P Measures cell impedance and voltage within 3 seconds Measures impedance and dc voltage for lead-acid and nickel-cadmium cells Download stored data to the PC and create custom reports automatically via the Power DB software On-line testing with no downtime Calculates impedance automatically and stores results Requires no battery discharge Download stored data to the PC and create custom reports automatically via the Power DB software Measures cell impedance and voltage within 3 seconds Stores more than 2000 sets of data Measures impedance and dc voltage values for all lead-acid and nickel-cadmium cells of less than 7000 Ah capacity Accessories: Current sensor, 2 in. (50 mm) opening with 5 ft (1.5 m) lead 2002-786 CT extension cable, 20 ft (6 m) 33864-2 Communication cable, 6 ft (1.8 m) 35340 Battery charger 33497-1 AC line cord 17032 Power DB LITE DB0001 Canvas accessory bag 29996 Instruction manual Applications: The BITE Receiver is used with the original Biddle BITE to test lead-acid and nickel-cadmium cells of less than 7000 Ah capacity. The receiver is powered by an internal rechargeable NiMH battery pack. The batteries can be charged with a separate external charger. Description: The BITE Receiver is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data storage capabilities without having to replace the BITE transmitter. The receiver incorporates the potential leads, clamp-on current sensor, and data storage capabilities in one unit. The unit stores more than 2000 sets of data (cell impedance, cell voltage and interconnecting strap resistance). At any time during a test, the operator can review the current test results by using arrow keys and scrolling back through the active test screen. If needed, the operator can retest any of the cells and straps in the current test. Stored data also can be downloaded via the RS-232 connector directly to a PC via the Power DB software. The clamp-on current sensor is connected to the receiver during testing and clamped around a convenient inter-tier or inter-cell connection within the loop created by the current source leads from the transmitter and the battery string. If the inter-cell or inter-tier connection used consists of more cables than the diameter of the clamp-on current sensor can encompass, the receiver has a split strap function. With the optional bar-code scanner, additional information can be recorded and stored such as location identification, ambient and pilot cell temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Analyzer - 246301 - ValueTronics International, Inc.
Elgin, IL, USA
Battery Analyzer
246301
Battery Analyzer 246301
The BITE2/BITE2P (246301) is a battery analyzer from Megger. Features: Receiver Kit, 60 Hz Used with the original BITE, BITE2 and BITE2P Measures cell impedance and voltage within 3 seconds Measures impedance and dc voltage for lead-acid and nickel-cadmium cells Download stored data to the PC and create custom reports automatically via the Power DB software On-line testing with no downtime Calculates impedance automatically and stores results Requires no battery discharge Download stored data to the PC and create custom reports automatically via the Power DB software Measures cell impedance and voltage within 3 seconds Stores more than 2000 sets of data Measures impedance and dc voltage values for all lead-acid and nickel-cadmium cells of less than 7000 Ah capacity Accessories: Current sensor, 2 in. (50 mm) opening with 5 ft (1.5 m) lead 2002-786 CT extension cable, 20 ft (6 m) 33864-2 Communication cable, 6 ft (1.8 m) 35340 Battery charger 33497-1 AC line cord 17032 Power DB LITE DB0001 Canvas accessory bag 29996 Instruction manual Applications: The BITE Receiver is used with the original Biddle BITE to test lead-acid and nickel-cadmium cells of less than 7000 Ah capacity. The receiver is powered by an internal rechargeable NiMH battery pack. The batteries can be charged with a separate external charger. Description: The BITE Receiver is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data storage capabilities without having to replace the BITE transmitter. The receiver incorporates the potential leads, clamp-on current sensor, and data storage capabilities in one unit. The unit stores more than 2000 sets of data (cell impedance, cell voltage and interconnecting strap resistance). At any time during a test, the operator can review the current test results by using arrow keys and scrolling back through the active test screen. If needed, the operator can retest any of the cells and straps in the current test. Stored data also can be downloaded via the RS-232 connector directly to a PC via the Power DB software. The clamp-on current sensor is connected to the receiver during testing and clamped around a convenient inter-tier or inter-cell connection within the loop created by the current source leads from the transmitter and the battery string. If the inter-cell or inter-tier connection used consists of more cables than the diameter of the clamp-on current sensor can encompass, the receiver has a split strap function. With the optional bar-code scanner, additional information can be recorded and stored such as location identification, ambient and pilot cell temperature.

The BITE2/BITE2P (246301) is a battery analyzer from Megger.

Features:

  • Receiver Kit, 60 Hz
  • Used with the original BITE, BITE2 and BITE2P
  • Measures cell impedance and voltage within 3 seconds
  • Measures impedance and dc voltage for lead-acid and nickel-cadmium cells
  • Download stored data to the PC and create custom reports automatically via the Power DB software
  • On-line testing with no downtime
  • Calculates impedance automatically and stores results
  • Requires no battery discharge
  • Download stored data to the PC and create custom reports automatically via the Power DB software
  • Measures cell impedance and voltage within 3 seconds
  • Stores more than 2000 sets of data
  • Measures impedance and dc voltage values for all lead-acid and nickel-cadmium cells of less than 7000 Ah capacity

Accessories:

  • Current sensor, 2 in. (50 mm) opening with 5 ft (1.5 m) lead 2002-786
  • CT extension cable, 20 ft (6 m) 33864-2
  • Communication cable, 6 ft (1.8 m) 35340
  • Battery charger 33497-1
  • AC line cord 17032
  • Power DB LITE DB0001
  • Canvas accessory bag 29996
  • Instruction manual

Applications:

The BITE Receiver is used with the original Biddle BITE to test lead-acid and nickel-cadmium cells of less than 7000 Ah capacity.

The receiver is powered by an internal rechargeable NiMH battery pack. The batteries can be charged with a separate external charger.

Description:

The BITE Receiver is a direct replacement for the standard receiver supplied with the original BITE, the BITE2 and the BITE2P. It provides data storage capabilities without having to replace the BITE transmitter.

The receiver incorporates the potential leads, clamp-on current sensor, and data storage capabilities in one unit.

The unit stores more than 2000 sets of data (cell impedance, cell voltage and interconnecting strap resistance).

At any time during a test, the operator can review the current test results by using arrow keys and scrolling back through the active test screen. If needed, the operator can retest any of the cells and straps in the current test. Stored data also can be downloaded via the RS-232 connector directly to a PC via the Power DB software.

The clamp-on current sensor is connected to the receiver during testing and clamped around a convenient inter-tier or inter-cell connection within the loop created by the current source leads from the transmitter and the battery string.

If the inter-cell or inter-tier connection used consists of more cables than the diameter of the clamp-on current sensor can encompass, the receiver has a split strap function. With the optional bar-code scanner, additional information can be recorded and stored such as location identification, ambient and pilot cell temperature.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Battery Monitors and Testers
Product Number 246301
Product Name Battery Analyzer
Form Factor Handheld or Portable Tester
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details