The 1007-780 is a test lead from Megger.
Features:
For use with MIT481/2 and MIT485/2 Insulation Testers
Designed for general purposes up to 1 kV
Fitted with probes and clips
Unfused
Colors: red, black, green
The Megger 1007-780 is a silicone test lead set unfused. The Megger 1007-780 1 kV Red/Black/Green Silicone Test Lead Set with Probes and Clips is designed for use with the MIT481/2 and MIT485/2 Insulation Testers.
The 1007-780 is a test lead from Megger.
Features:
- For use with MIT481/2 and MIT485/2 Insulation Testers
- Designed for general purposes up to 1 kV
- Fitted with probes and clips
- Unfused
- Colors: red, black, green
The Megger 1007-780 is a silicone test lead set unfused. The Megger 1007-780 1 kV Red/Black/Green Silicone Test Lead Set with Probes and Clips is designed for use with the MIT481/2 and MIT485/2 Insulation Testers.