The 1007-637 is a test lead from Megger.
Features:
Red/Black/Blue 2.50 kV silicone test leads with clips
For use with Model MIT2500 Insulation Tester
Designed for high voltage purposes up to 2.5 kV
Fitted with medium crocodile clips
The Megger 1007-637 is a replacement silicone test lead set with clips.
The 1007-637 is a test lead from Megger.
Features:
- Red/Black/Blue 2.50 kV silicone test leads with clips
- For use with Model MIT2500 Insulation Tester
- Designed for high voltage purposes up to 2.5 kV
- Fitted with medium crocodile clips
The Megger 1007-637 is a replacement silicone test lead set with clips.