Megger Test Lead, Xlr Rcpt-Xlr Plug, 6M; Test Connector Type A Megger 1006-460

Description
TEST LEAD, XLR RCPT-XLR PLUG, 6M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Jack; Lead Length - Imperial:19.7ft; Lead Length - Metric:6m; Insulator Colour:Black; Current Rating:-; Voltage Rating:
Datasheet
Description
TEST LEAD, XLR RCPT-XLR PLUG, 6M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Jack; Lead Length - Imperial:19.7ft; Lead Length - Metric:6m; Insulator Colour:Black; Current Rating:-; Voltage Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Xlr Rcpt-Xlr Plug, 6M; Test Connector Type A Megger - 37AC9969 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Xlr Rcpt-Xlr Plug, 6M; Test Connector Type A Megger
37AC9969
Test Lead, Xlr Rcpt-Xlr Plug, 6M; Test Connector Type A Megger 37AC9969
TEST LEAD, XLR RCPT-XLR PLUG, 6M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Jack; Lead Length - Imperial:19.7ft; Lead Length - Metric:6m; Insulator Colour:Black; Current Rating:-; Voltage Rating:

TEST LEAD, XLR RCPT-XLR PLUG, 6M; Test Connector Type A:Hook Clips x 2; Test Connector Type B:XLR Jack; Lead Length - Imperial:19.7ft; Lead Length - Metric:6m; Insulator Colour:Black; Current Rating:-; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 37AC9969
Product Name Test Lead, Xlr Rcpt-Xlr Plug, 6M; Test Connector Type A Megger
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XEL Macro-Hook to Shrouded R/A Banana Plug, 18 AWG Silicone Test Lead - 433XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details