Keystone Electronics Corp. Alligator Clip-Small w/Black Insulator 5035

Description
Part Number: 5035 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Steel
Request a Quote
Description
Part Number: 5035 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5035 alligator clip is a small insulated clip with a black vinyl insulator, featuring a steel jaw plated in nickel and a maximum jaw spread of 0.236 inches (6.0 mm). It provides a solder connection with strain relief and is designed for reliable production testing and field service troubleshooting. The clip accepts probes, tips, or grabbers and is suitable for use on PC boards with standard spacing.

Datasheet Summary
Powered by GS/AI

The 5035 alligator clip is a small insulated clip with a black vinyl insulator, featuring a steel jaw plated in nickel and a maximum jaw spread of 0.236 inches (6.0 mm). It provides a solder connection with strain relief and is designed for reliable production testing and field service troubleshooting. The clip accepts probes, tips, or grabbers and is suitable for use on PC boards with standard spacing.

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip-Small w/Black Insulator - 5035 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Alligator Clip-Small w/Black Insulator
5035
Alligator Clip-Small w/Black Insulator 5035
Part Number: 5035 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Steel

Part Number: 5035

  • Color: Black
  • Finish/Plating: Nickel Plate
  • Insulated: Yes
  • Material: Steel
Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
5035
Test Clips 5035
Test Clips ALLIGATOR SM BLK

Test Clips ALLIGATOR SM BLK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5035 5035
Product Name Alligator Clip-Small w/Black Insulator Test Clips
Probe Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip-Small w/Red Insulator - 5034 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers