The DH6-C (1006-446) is a test lead from Megger.
Features:
Lockable twist cap secures the leads
Four terminal 10 A test lead system
Warning / Indicator lights
1.5 One lead fitted
600V Rated
Total leadset loop resistance 48m ohm
The Megger DH6-C (1006-446) is a 2 wire, 600V Rated 4 terminal duplex probe lead set, 1.5m, 1 lead fitted with indicator lights.
The DH6-C (1006-446) is a test lead from Megger.
Features:
- Lockable twist cap secures the leads
- Four terminal 10 A test lead system
- Warning / Indicator lights
- 1.5 One lead fitted
- 600V Rated
- Total leadset loop resistance 48m ohm
The Megger DH6-C (1006-446) is a 2 wire, 600V Rated 4 terminal duplex probe lead set, 1.5m, 1 lead fitted with indicator lights.