TEGAM, Inc. Display Probe Big Kelvin Display Probe BKDP-M2

Description
“Why do I have to look at the meter to read it?” is a question we hear from our customers. It may sound absurd, but we took it seriously when we introduced our new 710A grounding and bond meter. The BKDP-M2 Display Probe combines the ergonomic ruggedness of TEGAM’s BKP-M2 Probe and improves upon it by integrating a high contrast OLED display into the handle to remotely view the resistance value measured. The probe also has a button for HOLD/AUTO-HOLD operation and an LED to indicate PASS/FAIL status. Like the BKP-M2, the BKDP-M2 can be outfitted with a range of replaceable probe tips. The proper tips can be selected to match the application and can be replaced by the operator as needed. The probe is also marked to indicate the sense pin, ensuring an operator error-free measurement. The lead length is 2m (6.6′) and it is terminated with an M12 connector. The Display Probe does not need to be calibrated nor does it affect the accuracy of the readings. The Display Probe must be used in conjunction with another probe to complete the 710A measurement system.
Description
“Why do I have to look at the meter to read it?” is a question we hear from our customers. It may sound absurd, but we took it seriously when we introduced our new 710A grounding and bond meter. The BKDP-M2 Display Probe combines the ergonomic ruggedness of TEGAM’s BKP-M2 Probe and improves upon it by integrating a high contrast OLED display into the handle to remotely view the resistance value measured. The probe also has a button for HOLD/AUTO-HOLD operation and an LED to indicate PASS/FAIL status. Like the BKP-M2, the BKDP-M2 can be outfitted with a range of replaceable probe tips. The proper tips can be selected to match the application and can be replaced by the operator as needed. The probe is also marked to indicate the sense pin, ensuring an operator error-free measurement. The lead length is 2m (6.6′) and it is terminated with an M12 connector. The Display Probe does not need to be calibrated nor does it affect the accuracy of the readings. The Display Probe must be used in conjunction with another probe to complete the 710A measurement system.

Suppliers

Company
Product
Description
Supplier Links
Display Probe Big Kelvin Display Probe - BKDP-M2 - TEGAM, Inc.
Geneva, OH, United States
Display Probe Big Kelvin Display Probe
BKDP-M2
Display Probe Big Kelvin Display Probe BKDP-M2
“Why do I have to look at the meter to read it?” is a question we hear from our customers. It may sound absurd, but we took it seriously when we introduced our new 710A grounding and bond meter. The BKDP-M2 Display Probe combines the ergonomic ruggedness of TEGAM’s BKP-M2 Probe and improves upon it by integrating a high contrast OLED display into the handle to remotely view the resistance value measured. The probe also has a button for HOLD/AUTO-HOLD operation and an LED to indicate PASS/FAIL status. Like the BKP-M2, the BKDP-M2 can be outfitted with a range of replaceable probe tips. The proper tips can be selected to match the application and can be replaced by the operator as needed. The probe is also marked to indicate the sense pin, ensuring an operator error-free measurement. The lead length is 2m (6.6′) and it is terminated with an M12 connector. The Display Probe does not need to be calibrated nor does it affect the accuracy of the readings. The Display Probe must be used in conjunction with another probe to complete the 710A measurement system.

“Why do I have to look at the meter to read it?” is a question we hear from our customers. It may sound absurd, but we took it seriously when we introduced our new 710A grounding and bond meter.

The BKDP-M2 Display Probe combines the ergonomic ruggedness of TEGAM’s BKP-M2 Probe and improves upon it by integrating a high contrast OLED display into the handle to remotely view the resistance value measured. The probe also has a button for HOLD/AUTO-HOLD operation and an LED to indicate PASS/FAIL status.

Like the BKP-M2, the BKDP-M2 can be outfitted with a range of replaceable probe tips. The proper tips can be selected to match the application and can be replaced by the operator as needed. The probe is also marked to indicate the sense pin, ensuring an operator error-free measurement. The lead length is 2m (6.6′) and it is terminated with an M12 connector.

The Display Probe does not need to be calibrated nor does it affect the accuracy of the readings. The Display Probe must be used in conjunction with another probe to complete the 710A measurement system.

Supplier's Site

Technical Specifications

  TEGAM, Inc.
Product Category Milliohm Meters
Product Number BKDP-M2
Product Name Display Probe Big Kelvin Display Probe
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Milliohmmeter - PCE-MO 2001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Resistance 0.0 to 2000 kohms
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
High Speed Milli-Ohmmeter - 1740 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details