The 1002-644 is a test lead from Megger.
Features:
For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
Supplied with medium, 6 kV insulated clips
Clip capacity: 18 mm
Length: 49.2 ft. (15 m)
Rated to CAT IV 600 V
Colors: Red, Blue, Black
Accessories:
3 - HV Test Leads, 49.2 ft. / 15 m (Red/Blue/Black)
3 - 6 kV, Medium Insulated Clips (Red/Blue/Black)
The Megger HV Test Lead Set is 49.2 ft. (15 m) with 6 kV Medium Insulated Clips and is a Set of 3.
The 1002-644 is a test lead from Megger.
Features:
- For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
- Supplied with medium, 6 kV insulated clips
- Clip capacity: 18 mm
- Length: 49.2 ft. (15 m)
- Rated to CAT IV 600 V
- Colors: Red, Blue, Black
Accessories:
- 3 - HV Test Leads, 49.2 ft. / 15 m (Red/Blue/Black)
- 3 - 6 kV, Medium Insulated Clips (Red/Blue/Black)
The Megger HV Test Lead Set is 49.2 ft. (15 m) with 6 kV Medium Insulated Clips and is a Set of 3.