The 1002-534 is a test lead from Megger.
Features:
For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
Supplied with large, 10 kV insulated clips
Large-sized test clips provide hands-free connection to conductor
Clip capacity: 34 mm
Length: 9.8 ft. (3 m)
Rated to CAT IV 600 V
Colors: Red, Blue, Black
The Megger 1002-534 is a test lead.
The 1002-534 is a test lead from Megger.
Features:
- For use with 5 kV and 10 kV insulation testers, including models MIT515, MIT525, and MIT1025
- Supplied with large, 10 kV insulated clips
- Large-sized test clips provide hands-free connection to conductor
- Clip capacity: 34 mm
- Length: 9.8 ft. (3 m)
- Rated to CAT IV 600 V
- Colors: Red, Blue, Black
The Megger 1002-534 is a test lead.