2.54mm 2.54mm Double Row Gold 1kV 4P -40℃~+105℃ 260℃@5S Direct Insert 2x2P 8.5mm Top Square Hole Plugin,P=2.54mm Female Headers ROHS
2.54mm 2.54mm 3A 双排 Gold bronze 1kV 2P -40°C~+105°C 260°C@5S Straight 2x2P 8.5mm Top Square Hole Plugin,P=2.54mm Female Headers ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZX-PM2.54-2-2PY | ZX-PM2.54-2-2PY |
| Product Name | IC Sockets and Interconnects | Connectors >> Female Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Product Type | IC Headers | |
| Voltage Rating | 1000 volts | |
| Current Rating | 3 amps |