Megaman (UK), Limited LED 6W GU5.3 12V MR16, 24°, 2800K 141632

Description
Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80%. Product Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third of the heat of traditional light sources Negligible UV and IR Radiation Colour temperature options of 2800k and 4000k TCH Technology Applications Boutiques and shops Shopping centres Hotels Restaurants Lounges Museums Galleries Offices Homes
Description
Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80%. Product Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third of the heat of traditional light sources Negligible UV and IR Radiation Colour temperature options of 2800k and 4000k TCH Technology Applications Boutiques and shops Shopping centres Hotels Restaurants Lounges Museums Galleries Offices Homes

Suppliers

Company
Product
Description
Supplier Links
LED 6W GU5.3 12V MR16, 24°, 2800K - 141632 - Megaman (UK), Limited
Welwyn Garden City, Herefordshire, United Kingdom
LED 6W GU5.3 12V MR16, 24°, 2800K
141632
LED 6W GU5.3 12V MR16, 24°, 2800K 141632
Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80%. Product Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third of the heat of traditional light sources Negligible UV and IR Radiation Colour temperature options of 2800k and 4000k TCH Technology Applications Boutiques and shops Shopping centres Hotels Restaurants Lounges Museums Galleries Offices Homes

Our LED's allow you to choose the right lighting effect whilst cutting maintenance costs, power consumption and reducing heat emissions. These reflectors are a direct replacement for halogen spots in terms of both colour temperature and intensity, but with energy savings of up to 80%.

Product Features

  • Unique Dimming Technology
  • True replacement for halogen lamps
  • High colour rendering up to Ra94
  • Colour temperature tolerance of only +/-100k
  • Long Lamp Life up to 50,000 hours
  • Up to 80% energy savings
  • Options of narrow to wide flood beam angles
  • Emits up to one third of the heat of traditional light sources
  • Negligible UV and IR Radiation
  • Colour temperature options of 2800k and 4000k
  • TCH Technology

Applications

  • Boutiques and shops
  • Shopping centres
  • Hotels
  • Restaurants
  • Lounges
  • Museums
  • Galleries
  • Offices
  • Homes
Supplier's Site

Technical Specifications

  Megaman (UK), Limited
Product Category LED Lamps
Product Number 141632
Product Name LED 6W GU5.3 12V MR16, 24°, 2800K
Mean Lumens 240 lm (19.11 cp)
Unlock Full Specs
to access all available technical data