Megadyne Americas T5 Urethane Steel Timing Belt T5-925

Description
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T5 Urethane Steel Timing Belt - T5-925 - Megadyne Americas
Pineville, NC, United States
T5 Urethane Steel Timing Belt
T5-925
T5 Urethane Steel Timing Belt T5-925
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T5 Urethane Steel

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T5-925
Product Name T5 Urethane Steel Timing Belt
Metric Pitch T 5mm
Belt Width 6 to 25 mm (0.2362 to 0.9843 inch)
Belt Length 925 mm (36.42 inch)
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (2MM) Pitch, 80 Grooves, 3mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M080030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Polymer Compound
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 2525 mm (99.41 inch)
View Details
Synchro-Link® HT Timing Belts - Neoprene (Metric) (3M, 5M, 8M, 14M) -  - Bando American, Inc.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
Belt Width 3 to 170 mm (0.1181 to 6.69 inch)
Number of Teeth 37 to 550
View Details