Megadyne Americas T5 Urethane Steel Timing Belt T5-765

Description
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T5 Urethane Steel Timing Belt - T5-765 - Megadyne Americas
Pineville, NC, United States
T5 Urethane Steel Timing Belt
T5-765
T5 Urethane Steel Timing Belt T5-765
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T5 Urethane Steel

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T5-765
Product Name T5 Urethane Steel Timing Belt
Metric Pitch T 5mm
Belt Width 6 to 25 mm (0.2362 to 0.9843 inch)
Belt Length 765 mm (30.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 68 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M068030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1755197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 300 mm (11.81 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details