Megadyne Americas T20 Urethane Steel Timing Belt T20-2600

Description
T20 Urethane Steel 20mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T20 Urethane Steel 20mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T20 Urethane Steel Timing Belt - T20-2600 - Megadyne Americas
Pineville, NC, United States
T20 Urethane Steel Timing Belt
T20-2600
T20 Urethane Steel Timing Belt T20-2600
T20 Urethane Steel 20mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T20 Urethane Steel

20mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T20-2600
Product Name T20 Urethane Steel Timing Belt
Metric Pitch T 20mm
Belt Width 4 to 12 mm (0.1575 to 0.4724 inch)
Belt Length 2600 mm (102 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 108 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M108060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 450 mm (17.72 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details