Megadyne Americas T2.5 Urethane Steel Timing Belt T2.5-950

Description
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T2.5 Urethane Steel Timing Belt - T2.5-950 - Megadyne Americas
Pineville, NC, United States
T2.5 Urethane Steel Timing Belt
T2.5-950
T2.5 Urethane Steel Timing Belt T2.5-950
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T2.5 Urethane Steel

2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T2.5-950
Product Name T2.5 Urethane Steel Timing Belt
Metric Pitch T 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 312 mm (12.28 inch)
View Details
2 mm (GT3) Pitch, 93 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M093090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
D-5M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 180 mm (0.3543 to 7.09 inch)
View Details