Megadyne Americas T2.5 Urethane Steel Timing Belt T2.5-700

Description
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T2.5 Urethane Steel Timing Belt - T2.5-700 - Megadyne Americas
Pineville, NC, United States
T2.5 Urethane Steel Timing Belt
T2.5-700
T2.5 Urethane Steel Timing Belt T2.5-700
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T2.5 Urethane Steel

2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T2.5-700
Product Name T2.5 Urethane Steel Timing Belt
Metric Pitch T 2.5mm
Belt Width 4 to 12 mm (0.1575 to 0.4724 inch)
Belt Length 700 mm (27.56 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 82 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M082090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1821280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1690 mm (66.54 inch)
View Details
Synchro-Link® HT Timing Belts - Neoprene (Metric) (3M, 5M, 8M, 14M) -  - Bando American, Inc.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
Belt Width 3 to 170 mm (0.1181 to 6.69 inch)
Number of Teeth 37 to 550
View Details