Megadyne Americas T2.5 Urethane Steel Timing Belt T2.5-420

Description
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T2.5 Urethane Steel Timing Belt - T2.5-420 - Megadyne Americas
Pineville, NC, United States
T2.5 Urethane Steel Timing Belt
T2.5-420
T2.5 Urethane Steel Timing Belt T2.5-420
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T2.5 Urethane Steel

2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T2.5-420
Product Name T2.5 Urethane Steel Timing Belt
Metric Pitch T 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1884546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1160 mm (45.67 inch)
View Details
2 mm (GT3) Pitch, 275 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M275090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 1880-8M - Megadyne Americas
Specs
Metric Pitch HTD 8mm
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 1880 mm (74.02 inch)
View Details