Megadyne Americas T2 Urethane Steel Timing Belt T2-320

Description
T2 Urethane Steel 2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T2 Urethane Steel 2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T2 Urethane Steel Timing Belt - T2-320 - Megadyne Americas
Pineville, NC, United States
T2 Urethane Steel Timing Belt
T2-320
T2 Urethane Steel Timing Belt T2-320
T2 Urethane Steel 2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T2 Urethane Steel

2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T2-320
Product Name T2 Urethane Steel Timing Belt
Metric Pitch T2
Belt Width 4 to 12 mm (0.1575 to 0.4724 inch)
Belt Length 320 mm (12.6 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 800 mm (31.5 inch)
View Details
2 mm (GT3) Pitch, 163 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M163060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details