Megadyne Americas T2 Urethane Steel Timing Belt T2-160

Description
T2 Urethane Steel 2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T2 Urethane Steel 2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T2 Urethane Steel Timing Belt - T2-160 - Megadyne Americas
Pineville, NC, United States
T2 Urethane Steel Timing Belt
T2-160
T2 Urethane Steel Timing Belt T2-160
T2 Urethane Steel 2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T2 Urethane Steel

2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T2-160
Product Name T2 Urethane Steel Timing Belt
Metric Pitch T2
Belt Width 4 to 12 mm (0.1575 to 0.4724 inch)
Belt Length 160 mm (6.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 265 mm (10.43 inch)
View Details
2 mm (GT3) Pitch, 76 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M076030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Open Ended Timing Belts - HTD8-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 8mm
Features Open-Ended
Belt Width 10 to 100 mm (0.3937 to 3.94 inch)
View Details