Megadyne Americas T10 Urethane Steel Timing Belt T10-840

Description
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T10 Urethane Steel Timing Belt - T10-840 - Megadyne Americas
Pineville, NC, United States
T10 Urethane Steel Timing Belt
T10-840
T10 Urethane Steel Timing Belt T10-840
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T10 Urethane Steel

10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T10-840
Product Name T10 Urethane Steel Timing Belt
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 279 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M279090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 318 mm (12.52 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details