Megadyne Americas T10 Urethane Steel Timing Belt T10-600

Description
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T10 Urethane Steel Timing Belt - T10-600 - Megadyne Americas
Pineville, NC, United States
T10 Urethane Steel Timing Belt
T10-600
T10 Urethane Steel Timing Belt T10-600
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T10 Urethane Steel

10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T10-600
Product Name T10 Urethane Steel Timing Belt
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 330 mm (12.99 inch)
View Details
GT2 (3MM) Pitch, 179 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M179060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
3M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 3mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 60 to 6804 mm (2.36 to 268 inch)
View Details