Megadyne Americas T10 Urethane Steel Timing Belt T10-440

Description
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T10 Urethane Steel Timing Belt - T10-440 - Megadyne Americas
Pineville, NC, United States
T10 Urethane Steel Timing Belt
T10-440
T10 Urethane Steel Timing Belt T10-440
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T10 Urethane Steel

10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T10-440
Product Name T10 Urethane Steel Timing Belt
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 170 Teeth, 3mm Wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M170060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 550 mm (21.65 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details