Megadyne Americas DT5 Double Sided Urethane Timing Belt DT5-460

Description
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
DT5 Double Sided Urethane Timing Belt - DT5-460 - Megadyne Americas
Pineville, NC, United States
DT5 Double Sided Urethane Timing Belt
DT5-460
DT5 Double Sided Urethane Timing Belt DT5-460
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

DT5 Double Sided Urethane

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number DT5-460
Product Name DT5 Double Sided Urethane Timing Belt
Metric Pitch T 5mm
Features Double-Sided
Belt Length 460 mm (18.11 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 100 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 85 mm (3.35 inch)
Belt Length 3850 mm (152 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belt, 2mm GT2 Pitch, Black Neoprene, Fiberglass Cord -  - York Industries, Inc.
Specs
Metric Pitch GT2 2mm
Belt Width 4 to 12 mm (0.1575 to 0.4724 inch)
Belt Length 54 to 2218 mm (2.13 to 87.32 inch)
View Details