Megadyne Americas DT5 Double Sided Urethane Timing Belt DT5-450

Description
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
DT5 Double Sided Urethane Timing Belt - DT5-450 - Megadyne Americas
Pineville, NC, United States
DT5 Double Sided Urethane Timing Belt
DT5-450
DT5 Double Sided Urethane Timing Belt DT5-450
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

DT5 Double Sided Urethane

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number DT5-450
Product Name DT5 Double Sided Urethane Timing Belt
Metric Pitch T 5mm
Features Double-Sided
Belt Length 450 mm (17.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 279 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M279060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 300 mm (11.81 inch)
View Details
Synchro-Link® King Power Synchronous Timing Belts (KPS II) - Polyurethane (Metric) (KPS8M, KPS14M) -  - Bando American, Inc.
Specs
Metric Pitch 8, 14 mm
Belt Width 15 to 120 mm (0.5906 to 4.72 inch)
Number of Teeth 80 to 245
View Details