Megadyne Americas DT5 Double Sided Urethane Timing Belt DT5-1030

Description
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
DT5 Double Sided Urethane Timing Belt - DT5-1030 - Megadyne Americas
Pineville, NC, United States
DT5 Double Sided Urethane Timing Belt
DT5-1030
DT5 Double Sided Urethane Timing Belt DT5-1030
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

DT5 Double Sided Urethane

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number DT5-1030
Product Name DT5 Double Sided Urethane Timing Belt
Metric Pitch T 5mm
Features Double-Sided
Belt Length 1030 mm (40.55 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 160 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M160060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1600 mm (62.99 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details