Megadyne Americas DT10 Double Sided Urethane Timing Belt DT10-920

Description
DT10 Double Sided Urethane 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
DT10 Double Sided Urethane 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
DT10 Double Sided Urethane Timing Belt - DT10-920 - Megadyne Americas
Pineville, NC, United States
DT10 Double Sided Urethane Timing Belt
DT10-920
DT10 Double Sided Urethane Timing Belt DT10-920
DT10 Double Sided Urethane 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

DT10 Double Sided Urethane

10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number DT10-920
Product Name DT10 Double Sided Urethane Timing Belt
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 50 mm (0.3937 to 1.97 inch)
Belt Length 920 mm (36.22 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 188 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M188060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 159 mm (6.26 inch)
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details