Megadyne Americas DT10 Double Sided Urethane Timing Belt DT10-660

Description
DT10 Double Sided Urethane 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
DT10 Double Sided Urethane 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
DT10 Double Sided Urethane Timing Belt - DT10-660 - Megadyne Americas
Pineville, NC, United States
DT10 Double Sided Urethane Timing Belt
DT10-660
DT10 Double Sided Urethane Timing Belt DT10-660
DT10 Double Sided Urethane 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

DT10 Double Sided Urethane

10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number DT10-660
Product Name DT10 Double Sided Urethane Timing Belt
Metric Pitch T 10mm
Features Double-Sided
Belt Length 660 mm (25.98 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 144 mm (5.67 inch)
View Details
2 mm (GT3) Pitch, 116 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M116060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
5M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Belt Width 9 to 450 mm (0.3543 to 17.72 inch)
Belt Length 180 to 7000 mm (7.09 to 276 inch)
View Details