Megadyne Americas 3M HTD® Neoprene Double Sided Timing Belt D882-3M

Description
3M HTD® Neoprene Double Sided Double Sided 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene Double Sided Double Sided 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Double Sided Timing Belt - D882-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Double Sided Timing Belt
D882-3M
3M HTD® Neoprene Double Sided Timing Belt D882-3M
3M HTD® Neoprene Double Sided Double Sided 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene Double Sided

Double Sided 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D882-3M
Product Name 3M HTD® Neoprene Double Sided Timing Belt
Metric Pitch HTD 3mm
Features Double-Sided
Belt Width 5 to 25 mm (0.1969 to 0.9843 inch)
Belt Length 882 mm (34.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 386 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M386060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 560 mm (22.05 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details