Megadyne Americas 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D5MR-985

Description
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt - D5MR-985 - Megadyne Americas
Pineville, NC, United States
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
D5MR-985
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D5MR-985
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

5MR Double Sided Power Grip® GT® 2 Neoprene

Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D5MR-985
Product Name 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2 5mm Pitch
Features Double-Sided
Belt Width 9 to 25 mm (0.3543 to 0.9843 inch)
Belt Length 985 mm (38.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1690 mm (66.54 inch)
View Details
GT2 (3MM) Pitch, 179 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M179090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
5M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Belt Width 9 to 450 mm (0.3543 to 17.72 inch)
Belt Length 180 to 7000 mm (7.09 to 276 inch)
View Details