Megadyne Americas 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D5MR-600

Description
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt - D5MR-600 - Megadyne Americas
Pineville, NC, United States
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
D5MR-600
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D5MR-600
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

5MR Double Sided Power Grip® GT® 2 Neoprene

Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D5MR-600
Product Name 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2 5mm Pitch
Features Double-Sided
Belt Width 9 to 25 mm (0.3543 to 0.9843 inch)
Belt Length 600 mm (23.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 800 mm (31.5 inch)
View Details
2 mm (GT3) Pitch, 285 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M285060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
AT10-P -  - Habasit America
Habasit America
Specs
Metric Pitch AT 10mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 6280 N (22588 oz)
View Details